The RFB0807 series consists of AEC-Q200 qualified, unshielded, radial-leaded power inductors with a ferrite core, designed for high-current applications. The part number RFB0807-271L corresponds to a 27 µH inductor with a ±10% tolerance, a maximum DC resistance of 0.110 Ω, a saturated current of 1.90 A, and a root mean square current of 0.60 A at a 40°C temperature rise. It has a specified self-resonant frequency of 17 MHz and operates within an ambient temperature range of -40°C to +85°C with rated current or up to +125°C with derated current. The component is moisture-sensitive level 1 and mounted in a tray packaging of 150 parts per tray, with optional fanfold tape available. The body dimensions are 8.8 mm × 7.5 mm × 5.0 mm, with a weight of 1.22 to 1.46 g. The termination is tin-silver over tin over copper over steel, and a flame-retardant polyolefin wrap protects the winding.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-271 RFB0807-271L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 270 microH |
| DCR | 0.9000 ohms |