The SER2010-681MLD is a shielded power inductor in the SER2000 series, designed for high-current power supply applications with flat-wire windings for low DC resistance. It has a 0.68 µH inductance, a maximum DC resistance of 1.00 mΩ, and a saturation current of 62 A at 25°C. The part measures 9.40 mm in height and operates with a maximum part temperature of +125°C. It is AEC-Q200 qualified, RoHS compliant, and uses a 13″ machine-ready reel with embossed plastic tape packaging. The inductor maintains stable inductance under high current due to its ferrite core and is suitable for automotive applications.
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER2010-681 SER2010-681MLD |
| Product Name | SER2000 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.6800 microH |
| DCR | 1.00E-3 ohms |