Coilcraft, Inc. Fixed Inductors - SER2009-801MLD SER2009-801MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092333-SER2009-801M LD Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 800 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 567 MHz Height: 8.64 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 630 µΩ Alternative Parts (Cross-Reference): SRP1040-R80M; XAL5030-801MEC; XAL5030-801MEB; SER1052-801MLB; SRP6540-R82M; SRP1265A-R82M; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 54 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092333-SER2009-801M LD Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 800 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 567 MHz Height: 8.64 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 630 µΩ Alternative Parts (Cross-Reference): SRP1040-R80M; XAL5030-801MEC; XAL5030-801MEB; SER1052-801MLB; SRP6540-R82M; SRP1265A-R82M; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 54 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SER2009-801MLD - 1092333-SER2009-801MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SER2009-801MLD
1092333-SER2009-801MLD
Fixed Inductors - SER2009-801MLD 1092333-SER2009-801MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092333-SER2009-801M LD Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 800 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 567 MHz Height: 8.64 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 630 µΩ Alternative Parts (Cross-Reference): SRP1040-R80M; XAL5030-801MEC; XAL5030-801MEB; SER1052-801MLB; SRP6540-R82M; SRP1265A-R82M; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 54 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092333-SER2009-801MLD
Termination: SMD/SMT
Length: 19.69 mm
Shielding: Shielded
Inductance: 800 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 567 MHz
Height: 8.64 mm
Number of Pins: 3
Width: 19.55 mm
Categories: Fixed Inductors
DC Resistance (DCR): 630 µΩ
Alternative Parts (Cross-Reference): SRP1040-R80M; XAL5030-801MEC; XAL5030-801MEB; SER1052-801MLB; SRP6540-R82M; SRP1265A-R82M;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 54 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1092333-SER2009-801MLD
Product Name Fixed Inductors - SER2009-801MLD
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 0.8000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers