The Coilcraft SD43-103MLC is a surface-mount power inductor with a ferrite core, designed for high current applications with low DC resistance. It has an inductance of 10.0 µH with ±20% tolerance, a maximum DC resistance of 182 mΩ, a saturation current of 1.70 A (10% drop), and a rated RMS current of 2.2 A at a 40°C temperature rise. The component operates from −40°C to +85°C ambient with a maximum part temperature of +125°C and is qualified to AEC-Q200+. It features RoHS-compliant tin-silver-copper solder terminations, MSL 1 moisture sensitivity, and is packaged in a 7-inch machine-ready reel. Dimensions are 4.30 mm × 4.20 mm × 1.60 mm.
Coilcraft SD43 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD43-103 SD43-103MLC |
| Product Name | SD43 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 10 microH |