The Coilcraft SD43 Series are surface-mount power inductors with a ferrite core, designed for high current handling and low DC resistance. The SD43-182MLC variant has an inductance of 1.8 µH ±20%, a maximum DC resistance of 42 mOhm, a typical self-resonant frequency of 80 MHz, and an Irms current of 4.6 A at a 40°C temperature rise. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. The component is RoHS compliant, has MSL 1 moisture sensitivity, and is tape-reel packaged for SMT assembly. It meets AEC-Q200 standards for automotive applications and is rated for three reflow cycles at +260°C. Dimensions are 4.30 mm x 3.45 mm x 4.20 mm max.
Coilcraft SD43 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD43-182 SD43-182MLC |
| Product Name | SD43 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1.8 microH |