The SD54-393MLC is a surface-mount power inductor with a ferrite core, designed for high current handling and low DC resistance. It has an inductance of 39 µH with a tolerance of ±20%, a maximum DC resistance of 214 mΩ, and a saturated current rating of 1.0 A at a 20% inductance drop. The device supports an operating ambient temperature range of -40°C to +85°C at rated current, with derating required above +85°C. It is rated for moisture sensitivity level 1, withstands three reflow cycles at 260°C, and is packaged in 7″ machine-ready embossed plastic tape. The component weighs between 0.35 and 0.43 g.
Coilcraft SD54 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD54-393 SD54-393MLC |
| Product Name | SD54 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 39 microH |