The Coilcraft SD54-184KLC is a surface-mount power inductor with an inductance of 180 µH ±10%, a maximum DCR of 961 mΩ, a saturation current of 0.46 A at 30% inductance drop, and an RMS current rating of 0.67 A at 40°C temperature rise. It features a ferrite core, measures 12.95 × 12.95 × 5.20 mm, and is available on 13-inch machine-ready reels with embossed plastic tape. The device operates from -40°C to +125°C ambient with derated current, supports three reflows at +260°C, and meets MSL 1 moisture sensitivity. Terminations are RoHS-compliant tin-silver over tin over nickel over silver.
Coilcraft SD54 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD54-184 SD54-184KLC |
| Product Name | SD54 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 180 microH |