The Coilcraft SD54 Series consists of surface-mount power inductors with ferrite cores, designed for high current handling and low DC resistance. The part is available in an embossed plastic tape package with dimensions consistent with EIA-481 standards, weighs 0.35-0.43 g, and operates over an ambient temperature range of -40°C to +125°C with derated current. It supports up to three reflows at +260°C and meets MSL level 1 moisture sensitivity. The SD54-153MLC variant has a nominal inductance of 15 µH with ±20% tolerance, a maximum DCR of 103 mΩ, a saturation current of 1.9 A (30% drop), and an RMS current rating of 2.1 A at a 40°C temperature rise. The series is not suitable for medical or high-risk applications without prior approval.
Coilcraft SD54 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD54-153 SD54-153MLC |
| Product Name | SD54 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 15 microH |