The SD54 Series consists of surface-mount power inductors with ferrite cores, designed for high current handling and low DC resistance. The package is an embossed plastic tape for tape-and-reel mounting, with dimensions consistent with EIA-481 specifications. Parts operate from âˆ'40°C to +85°C at rated current and up to +125°C with derated current. The component withstands three reflows at 260°C for 40 seconds each and has MSL 1 moisture sensitivity. The SD54-823 variant has an inductance of 82 µH with ±10% tolerance, a DC resistance of 379 mΩ maximum, a saturation current of 0.69 A with 10% inductance drop, and an RMS current rating of 0.74 A at 20°C rise. The part is RoHS compliant with tin-silver over tin over nickel over silver terminations and weighs 0.35â€"0.43 g. Packaging options include 400 per 7†reel or 1500 per 13†reel.
Coilcraft SD54 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SD54-823 SD54-823KLC |
| Product Name | SD54 Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 82 microH |