Coilcraft, Inc. Fixed Inductors - SER1390-333MLD SER1390-333MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996844-SER1390-333ML D Packaging: Tape & Reel Termination: SMD/SMT Length: 13.5 mm Shielding: Shielded Inductance: 33 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 15.7 MHz Height: 9 mm Width: 13.5 mm Categories: Fixed Inductors DC Resistance (DCR): 23.1 mΩ Alternative Parts (Cross-Reference): SRP1265A-330M; SRR1280-330M; SRR7045-330M; SLF6028T-330MR69-PF; VLCF4018T-330MR42-2; CLF7045NIT-330M-D; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 5.95 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 5.95 A Saturation Current: 4.2 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996844-SER1390-333ML D Packaging: Tape & Reel Termination: SMD/SMT Length: 13.5 mm Shielding: Shielded Inductance: 33 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 15.7 MHz Height: 9 mm Width: 13.5 mm Categories: Fixed Inductors DC Resistance (DCR): 23.1 mΩ Alternative Parts (Cross-Reference): SRP1265A-330M; SRR1280-330M; SRR7045-330M; SLF6028T-330MR69-PF; VLCF4018T-330MR42-2; CLF7045NIT-330M-D; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 5.95 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 5.95 A Saturation Current: 4.2 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SER1390-333MLD - 996844-SER1390-333MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SER1390-333MLD
996844-SER1390-333MLD
Fixed Inductors - SER1390-333MLD 996844-SER1390-333MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996844-SER1390-333ML D Packaging: Tape & Reel Termination: SMD/SMT Length: 13.5 mm Shielding: Shielded Inductance: 33 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 15.7 MHz Height: 9 mm Width: 13.5 mm Categories: Fixed Inductors DC Resistance (DCR): 23.1 mΩ Alternative Parts (Cross-Reference): SRP1265A-330M; SRR1280-330M; SRR7045-330M; SLF6028T-330MR69-PF; VLCF4018T-330MR42-2; CLF7045NIT-330M-D; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 5.95 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 5.95 A Saturation Current: 4.2 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996844-SER1390-333MLD
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 13.5 mm
Shielding: Shielded
Inductance: 33 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 15.7 MHz
Height: 9 mm
Width: 13.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 23.1 mΩ
Alternative Parts (Cross-Reference): SRP1265A-330M; SRR1280-330M; SRR7045-330M; SLF6028T-330MR69-PF; VLCF4018T-330MR42-2; CLF7045NIT-330M-D;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 5.95 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 5.95 A
Saturation Current: 4.2 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 996844-SER1390-333MLD
Product Name Fixed Inductors - SER1390-333MLD
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-10N 0402CT-10NXJRW , 0402CT-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 1857562 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details