Coilcraft, Inc. RFC0810B Series Power Inductors RFC0810B-563 RFC0810B-563KE

Description
Coilcraft RFC0810B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0810B Series are cost-reduced higher inductance versions. Open magnetic path Rugged through-hole (TH) mount construction High saturation current ratings Ferrite core gives flat L vs I curve AEC-Q200 Grade 3 (−40°C to +85°C)
Request a Quote Datasheet
Description
Coilcraft RFC0810B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0810B Series are cost-reduced higher inductance versions. Open magnetic path Rugged through-hole (TH) mount construction High saturation current ratings Ferrite core gives flat L vs I curve AEC-Q200 Grade 3 (−40°C to +85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFC0810B Series Power Inductors - RFC0810B-563 RFC0810B-563KE - Coilcraft, Inc.
Cary, IL, USA
RFC0810B Series Power Inductors
RFC0810B-563 RFC0810B-563KE
RFC0810B Series Power Inductors RFC0810B-563 RFC0810B-563KE
Coilcraft RFC0810B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0810B Series are cost-reduced higher inductance versions. Open magnetic path Rugged through-hole (TH) mount construction High saturation current ratings Ferrite core gives flat L vs I curve AEC-Q200 Grade 3 (−40°C to +85°C)

Coilcraft RFC0810B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0810B Series are cost-reduced higher inductance versions.

  • Open magnetic path
  • Rugged through-hole (TH) mount construction
  • High saturation current ratings
  • Ferrite core gives flat L vs I curve
  • AEC-Q200 Grade 3 (−40°C to +85°C)
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number RFC0810B-563 RFC0810B-563KE
Product Name RFC0810B Series Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 56 microH
DCR 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-24N 0402DC-24NXJRW , 0402DC-24NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-39N 0402CT-39NXJRW , 0402CT-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details