The RFB0807 series consists of unshielded, radial-leaded, ferrite-core power inductors with an inductance range of 0.9 µH to 18 mH, AEC-Q200 qualified, and rated for ambient temperatures from -40°C to +85°C with Irms current. The RFB0807-471L variant has an inductance of 47 µH ±10%, a maximum DC resistance of 0.190 Ω, a saturation current of 1.45 A, and an Irms current of 1.30 A at 20°C temperature rise. The device is packaged in trays of 150 parts and features a flame-retardant polyolefin wrap. Terminals are tin-silver over tin over copper over steel. Physical dimensions are 8.8 mm length, 7.5 mm width, and 5.0 mm height with a weight of 1.22 to 1.46 g.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-471 RFB0807-471L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 470 microH |
| DCR | 1.8 ohms |