The SER2014-202MLD is a shielded power inductor from the SER2000 series, designed for high-current power supply applications. It features flat-wire windings for low DC resistance and a ferrite core. The part has an inductance of 2.0 µH with a DC resistance of 1.94 mΩ typical and 2.15 mΩ maximum, a saturation current of 45 A, and an RMS current rating of 21 A at a 40°C temperature rise. Its height is 13.97 mm. The inductor is AEC-Q200 qualified, has RoHS compliant tin-silver-copper terminations, operates with an ambient temperature range of -40°C to +85°C, and supports a maximum part temperature of +125°C. It is supplied in tape and reel packaging with a 13″ reel containing 125 units.
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER2014-202 SER2014-202MLD |
| Product Name | SER2000 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 2 microH |
| DCR | 0.0022 ohms |