The SER2012-122MLD is a shielded power inductor from the SER2000 series, designed for high-current power supply applications with flat-wire windings for low DC resistance. It has an inductance of 1.2 µH ±20%, a typical DCR of 1.44 mΩ, a saturation current (Isat) of 54 A, and an RMS current (Irms) of 25 A at a 35°C temperature rise. The part measures 11.94 mm in height and is packaged in a 13-inch reel with embossed plastic tape. It operates within an ambient temperature range of -40°C to +85°C, with a maximum part temperature of +125°C, and is AEC-Q200 qualified. Terminal 3 is electrically connected to the winding and must not be grounded. The inductor is RoHS compliant with tin-silver-copper terminations.
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER2012-122 SER2012-122MLD |
| Product Name | SER2000 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1.2 microH |
| DCR | 0.0016 ohms |