The SER2009-901M is a shielded power inductor in the SER2000 series, designed for high-current power supply applications. It features flat-wire windings for low DC resistance, a ferrite core, and a size of 8.64 mm in height. The part has an inductance of 0.90 µH ±20%, a typical DCR of 0.630 mΩ, a saturation current (Isat) of 33 A, and a root-mean-square current (Irms) of 41 A at a 40°C rise. It operates within an ambient temperature range of −40°C to +85°C and meets AEC-Q200 qualification. The termination is RoHS-compliant tin-silver-copper over copper, and it is packaged in a 13" reel with 200 units per reel.
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER2009-901 SER2009-901MLD |
| Product Name | SER2000 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.9000 microH |
| DCR | 7.40E-4 ohms |