The RFC0807BV-105KE is a high-voltage power inductor from Coilcraft's RFC0807BV Series, rated for an operating voltage of 800 V. It is designed for applications requiring high voltage and high current, such as battery management systems and non-isolated AC/DC power supplies in industrial and automotive settings. The inductor features a ferrite core and is compliant with AEC-Q200 Grade 3, allowing operation in ambient temperatures ranging from -40°C to +85°C. The device has a low DC resistance (DCR) of 0.62 ohms and can handle a maximum current of 0.68 A with a 20°C rise. It is packaged in trays or fanfold tape, with a moisture sensitivity level of 1, indicating unlimited floor life under specified conditions. The RFC0807BV-105KE is halogen-free and RoHS compliant, making it suitable for environmentally conscious designs.
Coilcraft RFC0807BV Series power inductors are a high-voltage version of our RFC0807B Series. Their operating voltage is rated at 800 V, which is significantly higher than comparable products in the market. They offer a cost-effective solution for high-voltage, universal off-line (non-isolated) AC/DC power supplies in a variety of industrial and automotive applications. These applications include grid infrastructure, smart meters or power monitors, residential circuit breakers, building automation, home appliances, and others.
The RFC0807BV also features low DCR and high current capability, making it an ideal power inductor for high-current and high-voltage battery management systems.
See all High Voltage Inductors
Coilcraft RFC0807BV Series power inductors are a high-voltage version of our RFC0807B Series. Their operating voltage is rated at 800 V, which is significantly higher than comparable products in the market. They offer a cost-effective solution for high-voltage, universal off-line (non-isolated) AC/DC power supplies in a variety of industrial and automotive applications. These applications include grid infrastructure, smart meters or power monitors, residential circuit breakers, building automation, home appliances, and others.
The RFC0807BV also features low DCR and high current capability, making it an ideal power inductor for high-current and high-voltage battery management systems.
See all High Voltage Inductors
| Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RFC0807BV-105 RFC0807BV-105KE | RFC0807BV-105 RFC0807BV-105KE |
| Product Name | RFC0807BV Series High-Voltage Power Inductors | RFC0807BV Series High-Voltage Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Power Choke | Power Choke |
| Inductance Range | 1000 microH | 1000 microH |
| DCR | 3.6 ohms | 3.6 ohms |