The Coilcraft RFB0807 Series are unshielded, radial-leaded power inductors with a ferrite core, designed for general-purpose applications requiring high saturation current and a flat inductance versus current curve. The RFB0807-272L variant has an inductance of 2.7 mH ±10%, a maximum DCR of 5.60 Ω, a saturation current of 0.26 A, and an rms current rating of 0.25 A at a 40°C temperature rise. It operates over an ambient temperature range of -40°C to +85°C with rated current, or up to +125°C with derated current. The component is AEC-Q200 qualified, features a flame-retardant polyolefin wrap, and has a tin-silver over tin over copper over steel termination. It measures 8.8 mm in length, 7.5 mm in width, and 5.0 mm in height, with a weight of 1.97 to 2.25 g. Packaging is 150 parts per tray, with optional fanfold tape available.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807 Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFB0807-272 RFB0807-272L |
| Product Name | RFB0807 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 2700 microH |
| DCR | 8.9 ohms |