Coilcraft, Inc. Fixed Inductors - SER2013-801MLD SER2013-801MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092335-SER2013-801M LD Packaging: Cut Tape Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 800 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 93 MHz Height: 12.95 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 1.7 mΩ Alternative Parts (Cross-Reference): SER2011-801MLD; SER2014-801MLB; SER2012-801MLD; SRP1040-R80M; SRP1265A-R82M; SRP6540-R82M; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 30 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 30 A Saturation Current: 85 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092335-SER2013-801M LD Packaging: Cut Tape Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 800 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 93 MHz Height: 12.95 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 1.7 mΩ Alternative Parts (Cross-Reference): SER2011-801MLD; SER2014-801MLB; SER2012-801MLD; SRP1040-R80M; SRP1265A-R82M; SRP6540-R82M; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 30 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 30 A Saturation Current: 85 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SER2013-801MLD - 1092335-SER2013-801MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SER2013-801MLD
1092335-SER2013-801MLD
Fixed Inductors - SER2013-801MLD 1092335-SER2013-801MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092335-SER2013-801M LD Packaging: Cut Tape Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 800 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 93 MHz Height: 12.95 mm Number of Pins: 3 Width: 19.55 mm Categories: Fixed Inductors DC Resistance (DCR): 1.7 mΩ Alternative Parts (Cross-Reference): SER2011-801MLD; SER2014-801MLB; SER2012-801MLD; SRP1040-R80M; SRP1265A-R82M; SRP6540-R82M; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 30 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 30 A Saturation Current: 85 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092335-SER2013-801MLD
Packaging: Cut Tape
Termination: SMD/SMT
Length: 19.69 mm
Shielding: Shielded
Inductance: 800 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 93 MHz
Height: 12.95 mm
Number of Pins: 3
Width: 19.55 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.7 mΩ
Alternative Parts (Cross-Reference): SER2011-801MLD; SER2014-801MLB; SER2012-801MLD; SRP1040-R80M; SRP1265A-R82M; SRP6540-R82M;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 30 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 30 A
Saturation Current: 85 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1092335-SER2013-801MLD
Product Name Fixed Inductors - SER2013-801MLD
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 0.8000 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-15N 026011C-15NXJRW , 026011C-15NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1670286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2200 microH
View Details