The RFC0810B series consists of unshielded, radial-leaded ferrite core power inductors with inductance values from 33 µH to 18 mH, designed for general-purpose applications. The components feature a flame-retardant polyolefin wrap, RoHS-compliant tin-silver over tin over copper over steel terminations, and operate within an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. The RFC0810B-475KE variant has an inductance of 4700 µH, a DC resistance of 8.05 Ω maximum, a saturation current of 0.31 A for a 10% inductance drop, and a rated RMS current of 0.25 A with a 40°C temperature rise. The series is AEC-Q200 qualified for automotive use, with a moisture sensitivity level of 1 and packaging in trays or fanfold tape. The parts are not rated for medical or high-risk applications without manufacturer approval.
Coilcraft RFC0810B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0810B Series are cost-reduced higher inductance versions.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | RFC0810B-475 RFC0810B-475KE |
| Product Name | RFC0810B Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 4700 microH |
| DCR | 9.3 ohms |