Radwell International Datasheets for Butterfly Valves

Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow.
Butterfly Valves: Learn more

Product Name Notes
2 INCH BUTTERFLY VALVE, CONTROL FUNCTION FAIL CLOSE, MAX PSI 140 . FREE 2 YEAR RADWELL WARRANTY
3" BUTTERFLY VALVE, VALVE SIZE 3, LD-2000-3, 3 LUG BFV, STAINLESS STEEL, 200PSI, DUCTILE IRON. FREE 2 YEAR RADWELL WARRANTY
4" PIPE, LUG BUTTERFLY VALVE LEVER HANDLE, DUCTILE IRON BODY, EPDM SEAT, 200 WOG, ALUMINUM BRONZE DISC, STAINLESS STEEL STEM. FREE 2 YEAR RADWELL WARRANTY
6" BUTTERFLY VALVE ACTUATED BY FLOWSERVE BY95330A-C1 WHEEL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, SBV210 SERIES, 316 STAINLESS STEEL / BRASS, 2.5 CV COEFFICIENT, 1000 PSIG, 69 BAR, BUTTERFLY HANDLE, 3/8 INCH TUBE OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
BRAY Valves 200100-92801561
BRAY Valves 301619-71500580
BUTTERFLY VALVE (BFV), 3", 2-WAY, ANSI CLASS CONSISTENT WITH 125, CV 302 ,CONFIGURABLE VALVE ACTUATOR, ELECTRONIC FAIL-SAFE, AC/DC 24 V, 2...10 V, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE (BFV), 4", 2-WAY, ANSI CLASS CONSISTENT WITH 125, CV 600 ,CONFIGURABLE VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, ON/OFF, FLOATING POINT, NEMA 4X, TERMINALS. FREE 2 YEAR RADWELL...
BUTTERFLY VALVE (BFV), 6", 2-WAY, ANSI CLASS CONSISTENT WITH 125, CV 1579 VALVE ACTUATOR, NON FAIL-SAFE, AC 24...240 V / DC 24...125 V, ON/OFF, FLOATING POINT, 2 X SPDT, TERMINALS.
BUTTERFLY VALVE, 1 INCH EPDM SEAT FOR S20, PRE-DRILLED HOLES, COLOR BLACK. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 10-POSITON, EPDM, 300PSI, 3.0IN NPT. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 2 INCH, RED. PORT, 8BV-ARB. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 2 WAY, 4INCH, 24V, 175PSI, NC, CAST IRON BODY, NON SPRING RETURN ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 2-1/2 INCH, M SERIES, LUG BODY, LEVER HANDLE, CAST IRON, DISC MATERIAL ALLUMINUM/BRONZE, LINER MATERIAL EPDM. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 2-1/2IN NPT, ALUMINUM BRONZE, 200 WOG, EPDM LINER. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 2.5IN ID, LUG CONNECTION, 200PSI, SS STEM, DUCTILE IRON BODY, EPDM SEAT LINER, ALUMINUM BRONZE DISC, LOCK LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 200 SERIES, LUG CONNECTION TYPE, 3 INCH, 200 PSI, LEVER HANDLE, DUCTILE IRON, 416 STAINLESS STEEL STEM MATERIAL. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 2IN SIZE, 316SS BODY. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 3 INCH, BI-DIRECTIONAL, LUG BODY, LEVER OPERATOR, CAST IRON BODY, ALUMINUM/BRONZE DISC, EPDM LINER. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 3 INCH, LUG BODY, STAINLESS STEEL, FOOD GRADE, 316 SS. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 3". FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 339 SERIES, RESILIENT, SEATED, SIZE 3 INCH ANSI 150# WAFER FLANGE, CLASS B, 165 PSI, VITON BACKED TEFLON SEAT, STAINLESS STEEL DISC, CAST IRON BODY, NO ACTUATOR /...
BUTTERFLY VALVE, 4 INCH, BI-DIRECTIONAL, LUG BODY, LEVER OPERATOR, DUCTILE IRON BODY, CF8M (316) STAINLESS STEEL DISC, EPDM LINER, SPECIAL OPTION : EPOXY COATED. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 4", 2-WAY, ANSI CLASSCONSISTENT WITH 125, CV600|VALVE ACTUATOR, ELECTRONIC FAIL-SAFE, AC/DC24V, 2...10V, TERMINALS, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 4-3/8INCH. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 40 VA, 24 VAC, 50/60 HZ, 175 LB-IN TORQUE, 2-1/2 IN DISK, ELECTRIC ACTUATOR. 2 POS. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 6 INCH, BI-DIRECTIONAL, LUG BODY, GEAR OPERATOR, DUCTILE IRON BODY, CF8M (316) STAINLESS STEEL DISC, EPDM LINER, SPECIAL OPTION: EPOXY COATED. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 8 IN NOMINAL, FLANGED END STYLE, 150 LB, CPVC BODY, EPDM SOFTGOODS, DOMESTIC. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 805 TRIM, CI BODY, 316 STEM, 316 DISC, EPDM SEAT, 150 PSI, -40 TO 250°F TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, BU575 SERIES, SIZE 3 IN., SEAL EPDM, CONNECTION NO CONNECTION, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, BU575 SERIES, SIZE 3 IN., SEAL VITON, CONNECTION NO CONNECTION, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, BU575 SERIES, SIZE 4 IN., SEAL EPDM, CONNECTION NO CONNECTION, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, BU575 SERIES, SIZE 4 IN., SEAL VITON, CONNECTION NO CONNECTION, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, BU575 SERIES, SIZE 6 IN., SEAL VITON, CONNECTION NO CONNECTION, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, BU575 SERIES, SIZE 8 IN., SEAL VITON, CONNECTION NO CONNECTION, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, ECLIPSE, 1.25 INCH NPT, REDUCED PORT, CAST IRON BODY, AUTOMATIC, 501232. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, LD-2000 SERIES, 6INCH, BARE STEM, SS STEM, DUCTILE IRON VALVE BODY, ALUMINUM / BRONZE DISC, EPDM MOLDED SEAT LINER. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, LUG STYLE, CI BODY, ALUMINUM BRONZE DISC, EPDM, SEAT LEVER OPERATED, 4INCH. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, M SERIES, LUG BODY, VALVE ONLY, DUCTILE IRON BODY MATERIAL, CF8M(316) STAINLESS STEEL DISC MATERIAL, EPDM LINER MATERIAL, EPOXY COATED BODY. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, MANUAL LEVER, 1-1/2 INCH . FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, PNEUMATIC ACTUATOR, 10BAR/145PSIG MAX, 3INCH, . FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, PNEUMATIC, 1-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, SUPERVISORY SWITCH, EXPLOSION PROOF, POST INDICATOR, OUTDOOR, 3/4 INCH - 14 NPT, 15 AMP, 125 VAC, .5 AMP, 125 VDC, 1/2 INCH NPT MOUNTING. FREE 2 YEAR RADWELL...
BUTTERFLY VALVE, TYPE K588, OD 3.00 INCH, W/OUT DRIVE UNIT, AISI 316L PRODUCT CONTACT, . FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, W/DOUBLE ACTING ACTUATOR, 6 INCH SIZE, DIRECT MOUNT, WAFER STYLE, EPDM SEATS, NYLON COATED DUCTILE IRON DISC, 250 PSI WATER OPER PRESSURE, FACE TO FACE FLANGE VALVE CONNECTION.
BUTTERFLY VALVE, WAFER-SPHERE, SERIES 815W, SIZE 3 INCH, STANDARD SEAT, CARBON STEEL BODY, 316SS DISC AND SHAFT, XTREME SEAT, CARBON-FILLED ENHANCED PTFE SEAT, ANSI CLASS 150. FREE 2 YEAR RADWELL...
BUTTERFLY VALVES, CLAMP END, 1-1/2", WITH PULL HANDLE. FREE 2 YEAR RADWELL WARRANTY
CAST IRON BUTTERFLY VALVE, LUG PATTERN, EPDM LINER, 3" CI/AL, LUG BF W/LEVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 2 INCH BUTTERFLY VALVE, MODEL 53, SS BODY AND DISC, 316SS STEM, BUNA SEAT, HAND OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 4 INCH BUTTERFLY VALVE, LUG STYLE, DUCTILE IRON, DISC SS316, 230 PSI MAX PRESSURE, SEAT EPDM, STANDARD API 609, STEM SS416. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE BODY, 2.5". FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE DISC, 3 IN, 200 BVP, 316L. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE DISC, STEM 2.0 IM, 200BVP, 316L. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, 1.25IN NPT, 5PSI, 501217. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, 110 PSI, SIZE 8, CI GEAR OPERATOR, TEFLON COATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, 150 PSI, 620 TRIM, 316 STEM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, 275PSI, 3INCHES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, 300 PSI, SIZE 2, SEAT: EPDM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, 6 INCH, BI-DIRECTIONAL, LUG BODY, GEAR OPERATOR, DUCTILE IRON BODY, ALUMINUM/BRONZE DISC, EPDM LINER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, 8IN PORT, DOUBLE FLANGE, DUCTILE IRON, 416SS STEM, 316SS DISC, EPDM SEAT, 324 TRIM, ANSI 150 FLANGE, 250 CWP, 175PSI SHUT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, LG SERIES, WAFER BODY TYPE, LEVER OPERATION, 200 PSI, BUNA-N, ALUMINUM BRONZE DISC, STAINLESS STEEL STEM, CAST IRON BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, PREMI SEAL, 16BAR, DN 080, OPTISEAL 14-190. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, RESILENT, SEATED, SIZE 3IN ANSI 150 WAFER FLANGE, CLASS B, 165 PSI, VITON BACKED TEFLON SEAT, STAINLESS STEEL DISC, CAST IRON BODY, ACTUATOR/ BARE STEM...
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, RESILIENT SEATED, LUG, DN 10/NPS 3, CAST IRON, STAINLESS STEEL DISC AND SHAFT, KEYS ON MOUNT, STANDARD TUBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, SERIES 900, FIGURE 990, 6 INCH, CAST IRON BODY, 316 SS DISC, 316 SS STEM, EPDM SEAT, ASME 125. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, TS BUTTWELD W/O EXTERNAL FLUSH, NON-SEAT LIFTING, CU4-S CONTROL TOP, 2 HALL EFFECT SENSORS, 1 SOLENOID, 6 PIN EUROFAST CONNECTOR, TRI- RING STEM, EPDM ELASTOMERS.
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, WITH CONTROL UNIT, AIR TO SPRING ACT, NORMALLY CLOSED, 24 VDC PROXIMITY SWITCHES, 24 VDC SOLENOID, STRAIN RELIEF CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVER, FOR BUTTERFLY VALVE, W/ MEMORY STOP, 1.5INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, ACTUATED BUTTERFLY VALVE, 6 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, BUTTERFLY VALVE, STEM 316 SIZE 4, 275 PSI CWP, RTFE SEAT. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED VALVE TRAIN, BUTTERFLY GAS VALVE, 3/4"-2"SM. BODY, MAX CAP-8000. FREE 2 YEAR RADWELL WARRANTY
LEVER FOR BUTTERFLY VALVE W/O MEMORY STOP. FREE 2 YEAR RADWELL WARRANTY
MANUAL GEAR OPERATOR, FOR BUTTERFLY VALVE. FREE 2 YEAR RADWELL WARRANTY
RESILIENT SEAT BUTTERFLY VALVE, 2 WAY, 2.5 INCH VALVE SIZE, UNDER CUT DISC, 24 VAC, 40 VA, 50/60 HZ, 175 LB IN TORQUE, ELECTRIC ACTUATOR 2 POSITION. FREE 2 YEAR...
RESILIENT SEATED BUTTERFLY VALVES, 3IN VALVE ASSY, NAT/DEF. FREE 2 YEAR RADWELL WARRANTY
SLEEVE, ADAPTOR, B1 BUTTERFLY VALVE, 16MM TO 19MM. FREE 2 YEAR RADWELL WARRANTY
VALVE BUTTERFLY, BUTTERBALL 1-1/2IN W/MEMORY STOP. FREE 2 YEAR RADWELL WARRANTY
VALVE, BUTTERFLY, F-NPT, THREADED OUTLET. FREE 2 YEAR RADWELL WARRANTY