Radwell International Datasheets for Camshafts
Camshafts are shafts that contain cams either as an integral part of the shaft or that have been attached to the shaft. As the camshaft rotates, the cams act to actuate different functions - such as a valve opening or a switch closing - at predefined intervals.
Camshafts: Learn more
| Product Name | Notes |
|---|---|
| (302900), CAM. FREE 2 YEAR RADWELL WARRANTY | |
| (BEN0012) CAMS (INDUCTIVE). FREE 2 YEAR RADWELL WARRANTY | |
| (BEN002C) CAMS (INDUCTIVE). FREE 2 YEAR RADWELL WARRANTY | |
| (BNN0002) CAMS (MECHANICAL). FREE 2 YEAR RADWELL WARRANTY | |
| (BNN000H) CAMS (MECHANICAL). FREE 2 YEAR RADWELL WARRANTY | |
| (BNN002A) CAMS (MECHANICAL). FREE 2 YEAR RADWELL WARRANTY | |
| 1/2 INCH ROLLER DIAM X 3/8 INCH WIDTH, 0.19 INCH STUD DIAM X 5/8 INCH LENGTH, SEALED STUD CAM FOLLOWER WITH HEX CARBON STEEL, 1/4 INCH THREAD LENGTH, 10-32 THREAD,... | |
| 1/4" HOLE DIAM, 3-1/2" HOLE CTR TO LEVER END, 5/8" OVERALL WIDTH, HEAT TREATED STEEL DOUBLE CAM, CLAMP CAM LEVER 1/16" TRAVEL, 11/16" HOLE CTR TO CAM END RADIUS, 5/16"... | |
| 3P SWITCH, GX1610U25 2 POS, FRONT MOUNT PAD. FREE 2 YEAR RADWELL WARRANTY | |
| BALLUFF Machine Parts BEN 516-14-50 | |
| BEARING CAM FOLLOWER, 12MM ID, 32MM OD, 14 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING CAM FOLLOWER, 26MM OD, SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| BEARING, 2 3/4 INCH, BORE SEALED YOKE ROLLER BLACK OXIDE FINISH FLAT FACED. FREE 2 YEAR RADWELL WARRANTY | |
| CAM & PLUNGER, S/R 1 1/2-2". FREE 2 YEAR RADWELL WARRANTY | |
| CAM 10IN 1/4IN DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| CAM AND GROOVE COUPLER, TOUGH-TITE 8" INDUSTRIAL CAM, 316 STAINLESS STEEL PART D FEMALE COUPLER X FEMALE THREAD 8" PART D (FEMALE COUPLER X FEMALE THREAD) TOUGH-TITE 316 STAINLESS STEEL. | |
| CAM AND GROOVE COUPLINGS, 1 INCH, ALUMINUM, MALE ADAPTER, MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CAM AND PLUNGER KIT, FOR 2-1/2 INCH TO 4 INCH VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| CAM ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| CAM BEARING FOLLOWER. FREE 2 YEAR RADWELL WARRANTY | |
| CAM CLUTCH, 0.93 INCH BORE, 2.0448 OD, 80 FT/LB, BACKSTOPPING. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER ,FLAT, 1.0000 INCH ROLLER DIA, 0.6250 INCH ROLLER WIDTH, 0.4375 INCH STUD DIA, 1.0000 INCH STUD LENGTH, FLAT. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER . FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER 1.25INCH. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER 1.5IN OD. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER 1.5INCH. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER 1/2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER 2-1/2IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER 22MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER 5/8X13/32X1/4 IN. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER 7/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER CYLINDRICAL SEALED 22MM OD. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER NEEDLE YOKE. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER STANDARD STUD 1-1/8IN OD. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER STANDARD STUD 26MM OD. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER W/ SEAL OD 52MM ID 20MM WIDTH 24. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER, 1-1/2IN DIAX 7/8IN ID X 15/16IN WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER, 12MM ID, 30MM OD, 14MM WIDTH, SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER, 16 MM ROLLER DIA, 11 MM ROLLER WIDTH, 6 MM STUD DIA, 16 MM STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER, 22MM OD, 12MM WIDTH, M10X1.25, STUD W/ HEXAGON SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER, 3/4IN ROLLER DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER, FLAT, HEX HEAD, 1 INCH ROLLER DIAMETER, .625 INCH ROLLER WIDTH, .43 INCH STUD DIAMETER, 1 INCH STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER, HEAVY STUD CAMROL SERIES, 1.1250 IN ROLLER DIAMETER, 0.6250 IN ROLLER WIDTH, 0.6250 IN STUD DIAMETER, 1 IN STUD LENGTH, FLAT, CHROME STEEL, 5/8-18 THREAD, 3400 RPM, BLAKC... | |
| CAM FOLLOWER, HEX HEAD, 32MM ROLLER DIAM, 14MM ROLLER WIDTH, 12MM STUD DIAM, 25MM STUD LENGTH, SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER, KR SERIES, STUD TYPE, NEEDLE BEARING DESIGN, 22 MM ROLLER DIAMETER, 10 MM STUD DIAMETER, M10X1 THREAD, SLOTTED END. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER, NUKR, YOKE TYPE TRACK ROLLER, STEEL, BEARING, 30MM, WITH AXIAL GUIDANCE. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER, OUT DIA 1-7/8INCH, LENTH-25/32 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER, SLOTTED HEAD, 1 INCH ROLER DIAMETER, 0.6250 INCH WIDTH, 0.4375 INCH STUD DIA, 1 INCH STUD. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER, STEEL, 28 MM BEARING, 24 X 49.5 MM STUD (DIAMETER X LENGTH), AXIAL GUIDANCE, LABYRINTH SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER, STUD SEAL, 3/4" ROLLER DIA, 1/2" ROLLER WIDTH, ROLLER FLAT SURFACE. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER, UNSEALED, 1IN OD, 0.625IN WIDTH, 0.4375IN STUD DIA, 1IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLOWER,0.7500IN ROLLER DIAMETER, 0.5000IN ROLLER WIDTH, 0.3750IN STUD DIA, 0.8750IN STUD LENGTH, FLAT . FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOLLWER BEARING, STUD TYPE, 40 MM OD, 20 MM WIDTH OUTER RING, M18 X 1.5 STUD THREAD, 58.1 MM TOTAL LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CAM FOR CAM TRAY 4MM CHANNEL 63MM SURFACE. FREE 2 YEAR RADWELL WARRANTY | |
| CAM LATCH, WING STYLE KNOB, NO LOCK. FREE 2 YEAR RADWELL WARRANTY | |
| CAM LEVER COUPLING 3/4IN POLYPROPYLENE. FREE 2 YEAR RADWELL WARRANTY | |
| CAM ON/OFF 3P 25A ENCLOSED PADLOCKABLE HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| CAM OPERATOR, 2 WAY, MECHANICAL, WITH MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY | |
| CAM OPERATOR, 3", 20° BEND, ELECTRO NICKEL PLATED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CAM RING, AM80/90,143-145, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CAM ROLLER, 1-1/2INCH DIAMETER, LOAD RUNNER, STRAIGHT, SEALED, ECCENTRIC STUD. FREE 2 YEAR RADWELL WARRANTY | |
| CAM STEEL W/METAL NUT. FREE 2 YEAR RADWELL WARRANTY | |
| CAM SWITCH, ADJUSTABLE TO SHAFT, INDEPENDENT SETTING, 1-1/16" DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| CAM SWITCH,10AMP, 600V, 45 DEGREE,12 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| CAM TRAY -4CHANNEL / 6INCH LONG. FREE 2 YEAR RADWELL WARRANTY | |
| CAM YOKE FOLLOWER BEARING. FREE 2 YEAR RADWELL WARRANTY | |
| CAM YOKE ROLLER 2-1/4IN OD .6250IN ID. FREE 2 YEAR RADWELL WARRANTY | |
| CAM YOKE ROLLER, 3/8 INCH BORE, 1-3/8 INCH ROLLER DIAM X, 3/4 INCH ROLLER WIDTH, 930 LB DYNAMIC LOAD CAPACITY, 13/16 INCH OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| CAM YOKE ROLLER, CYLINDRICAL, 2 INCH ROLLER DIAMETER, 0.6250 INCH BORE, 1.25 INCH ROLLER WIDTH, 1.3125 INCH OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| CAM, BEARING WITH PLASTIC SEAL, . FREE 2 YEAR RADWELL WARRANTY | |
| CAM-DOG. FREE 2 YEAR RADWELL WARRANTY | |
| CAMLOCK D75 3/4IN COUPLER. FREE 2 YEAR RADWELL WARRANTY | |
| CCYR 2 1/4 S, CYR SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CHAIN 10FT RIVETTED. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, BASIC STANDARD SERIES HARD COAT ALUMINUM CAM AND GROOVE HOSE FITTING, C-COUPLER, COUPLER X HOSE SHANK, 1-1/4 INCH, 3/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| CROUSE HINDS Machine Parts E1016-1631S | |
| CROWNED CAM FOLLOWER - 35 MM ROLLER DIA, 18 MM ROLLER WIDTH, 16 MM STUD DIA, 32.5 MM STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CROWNED CAM FOLLOWER, 40 MM ROLLER DIA, 20 MM ROLLER WIDTH, 18 MM STUD DIAMETER, 36.5 MM STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CROWNED CAM FOLLOWER, HEX HEAD, CROWNDED ROLLER SHAPE, CYLINDRICAL ROLLERS, 35 MM ROLLER DIA., 18 MM ROLLER WIDTH, 16 MM IN STUD DIA., 32.5 MM STUD LENGTH, SEALED, 6500 RPM... | |
| CROWNED CAM FOLLOWER-HEX HEAD - 47 MM ROLLER DIA, 24 MM ROLLER WIDTH, 20 MM STUD DIA, 40.5 MM STUD LENGTH, SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| CROWNED CAM FOLLOWER-HEX HEAD - 62 MM ROLLER DIA, 28 MM ROLLER WIDTH, 24 MM STUD DIA, 49.5 MM STUD LENGTH, SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| CROWNED YOKE ROLLER, 35MM ROLLER DIA, 15MM BORE, 18MM ROLLER WIDTH, SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| CROWNED YOKE ROLLER, 52 MM ROLLER DIAMETER, 25 MM BORE, 15.8 MM ROLLER WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| CROWNED YOKE ROLLER, 80MM ROLLER DIAMETER, 32MM ROLLER LENGTH, 40MM BORE. FREE 2 YEAR RADWELL WARRANTY | |
| CROWNED YOKE ROLLER,CHROME STEEL, 35 MM ROLLER DIAMETER, 12 MM BORE, 15.9 MM ROLLER WIDTH, SHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDRICAL YOKE ROLLER - CHROME STEEL, 1.2500 INCH ROLLER DIAMETER, 0.3750 INCH BORE, 0.7500 INCH ROLLER WIDTH, 0.8125 INCH OVERALL WIDTH, SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDRICAL YOKE ROLLER, 1.5000IN ROLLER DIAMETER, 0.4375IN BORE, 0.9375IN ROLLER WIDTH, FLAT, NEEDLE ROLLER, SEALED, -25 TO 225 DEGREE F, 6380LBF RADIAL DYNAMIC LOAD, 9160LBF RADIAL STATIC LOAD, 2300RPM, INNER... | |
| CYR 1 1/2 S 7/16" BORE, 1-1/2" ROLLER DIAM X 7/8" ROLLER WIDTH, STEEL SEALED YOKE CAM FOLLOWER 4,840 LB DYNAMIC LOAD CAPACITY, 15/16" OVERALL WIDTH. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER ,CAM FOR CAM TRAYS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BEARING, 2 3/4 INCH, BORE SEALED YOKE ROLLER BLACK OXIDE FINISH FLAT FACED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAM FOLLOWER STUD, 5/8 IN OUTER DIAMETER, 7/16 IN WIDTH, 1/4 INCH STUD DIAMETER, 3/4 INCH STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CAM FOLLOWER, 1/2 INCH OUTSIDE DIAMETER, SLOTTED HEAD SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAM FOLLOWER, STUD TYPE, TRACK ROLLER BEARING, 5500 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAM LATCH, 8MM HEX RECESS, SHORT, BLACK, NO SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAM, FOR Q5001 LINKAGE, 3/4" INCH LIFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAN GROUND INSERT, BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CROWNED CAM FOLLOWER,19 MM ROLLER DIA, 11 MM ROLLER WIDTH, 8 MM STUD DIA, 20 MM STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, ECCENTRIC FITTING, FOR HORIZONTAL ADJ, XL/37 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLAT CAM FOLLOWER, SLOTTED HEAD, 1.0000 INCH ROLLER DIAMETER, 0.6250 INCH ROLLER WIDTH, 0.4375 INCH STUD DIAMETER, 1.0000 INCH STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, INDEXING UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROLLER GEAR CAM UNIT, 50MM SHAFT INTERVAL, 6N, 270. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROLLER GEAR CAM UNIT, 63MM SHAFT INTERVAL, 3N, 300. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROLLER GEAR CAM UNIT, COMPACT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| E1016 F R THRD STUD 1 1/8IN BK, MATERIAL NUMBER E10161631S. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANDING ALIGNMENT PIN (CAM HANDLE). FREE 2 YEAR RADWELL WARRANTY | |
| FLAT CAM FOLLOWER,0.7500IN ROLLER DIAMETER, 0.5000IN ROLLER WIDTH, 0.3750IN STUD DIA, 0.8750IN STUD LENGTH, FLAT. FREE 2 YEAR RADWELL WARRANTY | |
| GEAR CAM PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| HUMPHREY Machine Parts 34C | |
| KOYO SEIKO Machine Parts YCRS-20 | |
| LOAD RUNNER, CAM RUNNERS, PLAIN STUD. FREE 2 YEAR RADWELL WARRANTY | |
| LOAD RUNNER, LR IMPERIAL, 1 1/4 IN ROLLER DIAMETER, 0.843 IN ROLLER WIDTH, 1/2 IN STUD DIAMETER, 1 1/4 IN STUD LENGTH, 5/8 IN THREAD. FREE 2 YEAR RADWELL WARRANTY... | |
| MACHINED RINGNRB(CAM FOLLOWER). FREE 2 YEAR RADWELL WARRANTY | |
| MCGILL Machine Parts CCYR 1 1/4 S | |
| MCGILL Machine Parts CCYR 3/4 S | |
| MCGILL Machine Parts CYR 2 3/4 S | |
| NEEDLE BEARING CAM FOLLOWER, STUD TYPE/HEX HEAD/SLOT SEALED, 3/8 IN THREAD - 24 THREADS PER INCH, 3/8 IN STANDARD STUD, 3/4 IN OUTSIDE DIAMETER, 7/8 IN STUD LENGTH, 2200 LBF... | |
| OPENER FINGER CAM. FREE 2 YEAR RADWELL WARRANTY | |
| QUARTER-TURN CAM LATCH CAM, 38MM (1.50IN) GRIP, STAINLESS STEEL, PASSIVATED. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY CAM SWITCH, LE2 SERIES, PANEL MOUNT, 20 AMP, DOUBLE THROW FUNCTION, 45 DEGREE SWITCH ANGLE, 4 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARYCAM SWITCH ,32AMP,3POLE, 3POSITION,SIDE ENTRY . FREE 2 YEAR RADWELL WARRANTY | |
| SCHNEIDER ELECTRIC/SQUARE D, A102-37229, A102-37229, CAM, 96-177 DEGREE. FREE 2 YEAR RADWELL WARRANTY | |
| SEALED CAM BEARING W/PIN, 6X19X11. FREE 2 YEAR RADWELL WARRANTY | |
| SEW EURODRIVE Machine Parts 01657291 | |
| SEW EURODRIVE Machine Parts 01657305 | |
| SEW EURODRIVE Machine Parts 01657321 | |
| SEW EURODRIVE Machine Parts 01657348 | |
| SKF Machine Parts 305801-C-2Z | |
| SPIDER CAM RING, AM132 213-215. FREE 2 YEAR RADWELL WARRANTY | |
| STUD CAM FOLLOWER, W/ HEXAGON SOCKET, ID: 12 MM, OD: 32 MM, OPERATING TEMPERATURE: -30 TO +100°C. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, SELECTOR, N.O./N.C., DPST, 90 KNOB, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TAC MECHANICAL VALVE OPERATOR, ROLLER LEVER, CAM OPERATOR FOR PUSHBUTTON, DIRECT CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| TORRINGTON Machine Parts CRSB-16 | |
| YOKE ROLLER, 1/4 IN ID X 3/4 IN OD X 9/16 IN OVERALL WIDTH, NEEDLE BEARING TYPE, STRAIGHT ROLLER, UNSEALED . FREE 2 YEAR RADWELL WARRANTY | |
| YOKE ROLLER, CROWNED, SEALED, NEEDLE ROLLERS, 0.75" ROLLER DIAMETER, 0.25" BORE, 0.5" ROLLER WIDTH, 0.5625" WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| YOKE ROLLER, INCH CAMROL (CYR) SERIES, 0.75 IN ROLLER DIAMETER, 0.25 IN BORE, 0.5 IN ROLLER WIDTH, 0.5625 IN OVERALL WIDTH, OPEN, CYLINDRICAL. FREE 2 YEAR RADWELL WARRANTY | |
| YOKE TYPE TRACK ROLLERS NUTR, FULL COMPLEMENT CYLINDRICAL ROLLER SET, WITH AXIAL GUIDANCE, LABYRINTH SEALS ON BOTH SIDES. FREE 2 YEAR RADWELL WARRANTY |