All products are sealed to IP67, have a mounting hole of 12.7mm, life expectancy of 90000 hours and are supplied with sealing washer, fixing nut and lock washer.
10mm coloured diffused domed lens. Body designed to prevent rotation. 17mm bezel, black anodised aluminium housing. Fully internally potted. Shock and vibration resistant. 0.11in. (2.8 x 0.5mm) terminals
Voltage Rating = 12 V dc
Light Output Colour = Yellow
Mounting Hole Size = 12.7mm
Lamp Size = 10 mm
Length = 38.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Prominent
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 2498572 |