Marl indicators are available in a range of LED colours and offer a diffused colour 3mm LED. Marl indicators use standard intensity LEDs recessed into a Nickel plated housing which requires a 6mm cut out. Ideal for panel indication applications.
Voltage Rating = 2.8 V
Light Output Colour = Yellow
Mounting Hole Size = 6mm
Lamp Size = 3 mm
Length = 14.1 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Pins
Bezel Style = Recessed
Bezel Colour = Metallic (Nickel Plated)
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 7894509 |