5mm colour tinted transparent lens. 11mm recessed or prominent style bezel. Bright satin or black chrome plated brass housing. Solder tags
Voltage Rating = 24 V dc
Light Output Colour = Green
Mounting Hole Size = 9mm
Length = 48.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Recessed
Bezel Colour = Chrome
Intensity = 110 mcd
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 5414808 |