Surface light signal. With neon bulb. Splash proof, IP44. Housing made from impact-resistant insulation. Contact material: cadmium- and nickel-free. Fixing hole ø = 4.5 mm. Cable entry with push-in nipples for wire ø 8.0 â 13.5 mm
Voltage Rating = 250 V
Light Output Colour = Red
Type = Surface Mount
Lamp Type = Incandescent
Bezel Colour = Grey
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 395759 |