LED Circuit Board Indicator RED/GRN SMD - Indicators & Indicator Components - Indicators
The 591-3x0x-0 series, from Dialight, is a CBI® circuit board indicator from their Prism® family. It consists of a 3mm surface mount (SMD) LED within a black plastic housing. The LED has a round, dome-shaped lens and is available in a range of bi-colour and tri-colour options. The 591-3x0x-0 indicators black housing provides a high contrast ratio between itself and the LED light. The LED is positioned at a right angle, making it ideal for PDB indicator applications. .
Features of the 591-3x0x-0 PCB LED indicator:. Prism® series. 3mm SMD LED. Black plastic housing. Right angle. Bi-colour and tri-colour
LED Colours = Green, Red
Number of LEDs = 2
Mounting Type = Surface Mount
Supply Voltage = 2.5 V
Number of Pins = 2
Viewing Angle = 40 °
Dominant Wavelength = 576 / 634 nm
LED Orientation = Right Angle
Dimensions = 8.77 x 4.32 x 5.03mm
Length = 8.77mm
Delivery on production packaging - Bag. This product is non-returnable.
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8907671 |