The professional 657 series from Dialight are a range of watertight panel mount indicators that are designed to be used in a variety of applications. This series of indicator is available in red, yellow, green, blue, orange and white.
IP67 / NEMA 4X. Cool-to-the-touch Operation. Resistant to shock and vibration. Low Profile Flat or Wide Angle Domed Versions Available. RoHS compliant. Anti-Capillary Wire. LED Technology engineered for up to 100k hours of operation
Voltage Rating = 12 V dc
Light Output Colour = Red
Mounting Hole Size = 17.46mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Prominent
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8908000 |