RS Components, Ltd. 586841

Description
Tinted diffused polycarbonate fresnel lens. Black glass-filled nylon housing. Flush push fit mounting. Mounting Hole Size: 8mm Dia. Operating Temperature: +80°C (Max) Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 11.3 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Recessed Current Rating = 40 mA CAD Drawing = 3D CAD Model
Request a Quote
Description
Tinted diffused polycarbonate fresnel lens. Black glass-filled nylon housing. Flush push fit mounting. Mounting Hole Size: 8mm Dia. Operating Temperature: +80°C (Max) Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 11.3 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Recessed Current Rating = 40 mA CAD Drawing = 3D CAD Model
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 586841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tinted diffused polycarbonate fresnel lens. Black glass-filled nylon housing. Flush push fit mounting. Mounting Hole Size: 8mm Dia. Operating Temperature: +80°C (Max) Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 11.3 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Recessed Current Rating = 40 mA CAD Drawing = 3D CAD Model

Tinted diffused polycarbonate fresnel lens. Black glass-filled nylon housing. Flush push fit mounting. Mounting Hole Size: 8mm Dia. Operating Temperature: +80°C (Max)
Light Output Colour = Green
Mounting Hole Size = 8mm
Lamp Size = 9.5 mm
Length = 11.3 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Pins
Bezel Style = Recessed
Current Rating = 40 mA
CAD Drawing = 3D CAD Model

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 586841
Unlock Full Specs
to access all available technical data

Similar Products

 - 1246407 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205426 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246425 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329131 - RS Components, Ltd.
RS Components, Ltd.
View Details