Dialight 609 series LED panel mount indicators have a chrome plated or black painted brass finish with a recessed or protruded LED. The 609 series has a long life expectancy and low power consumption that make them suitable for a variety of applications such as main and remote power indication, status indication and instrumentation.
Long Life - typically 100K hours. Low power consumption - uses up to 90% less energy than an incandescent indicator. No heat generated. Colours include red, green and yellow. Front panel mounting. LED can be recessed or protrude from housing
Voltage Rating = 12 V dc
Light Output Colour = Green
Mounting Hole Size = 9.35mm
Lamp Size = 6 mm
Length = 36 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder
Bezel Style = Prominent
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8902553 |