Hard black anodised aluminium housing. Hexagon bezel to aid mounting to panel. PTFE mounting/panel seal. Sealed to IP68 (10psi) to BS5420. Suitable for high vibration applications. Ideal for marine applications
Voltage Rating = 2 V dc
Light Output Colour = Red
Mounting Hole Size = 8.5mm
Lamp Size = 7 mm
Length = 18.4 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Prominent
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 6667334 |