Dialight 607 series LED panel mount indicators have a chrome plated brass or polycarbonate finish with a recessed or protruded LED. The 607 series has a long life expectancy and low power consumption that make them suitable for a variety of applications such as main and remote power indication, status indication and instrumentation.
Long Life - typically 100K hours. Low power consumption - uses up to 90% less energy than an incandescent indicator. No heat generated. Colours include red, green and yellow. Front panel mounting. LED can be recessed or protrude from housing
Voltage Rating = 12 V dc
Light Output Colour = Red
Mounting Hole Size = 7.2mm
Length = 25.1 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder
Bezel Style = Recessed
Bezel Colour = Black
IP Rating = IP66
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8902459 |