Dialight 605 series snap-in LED panel mount indicators have a chrome plated brass finish with a recessed or protruded LED. The 605 series has a long life expectancy and low power consumption that make them suitable for a variety of applications such as main and remote power indication, status indication and instrumentation.
Long Life - typically 100K hours. Low power consumption - uses up to 90% less energy than an incandescent indicator. No heat generated. Colours include red, green and yellow. Front panel mounting. LED can be recessed or protrude from housing
Voltage Rating = 2 V dc
Light Output Colour = Yellow
Mounting Hole Size = 6.32 - 6.4mm
Length = 10.66 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wire
Bezel Style = Prominent
Intensity = 53 mcd
Current Rating = 15 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8902377 |