5.1mm high contrast smoked polycarbonate lens. 9mm low profile bezel black anodised aluminium housing. Sealed to IP67. Sunlight viewable. Fully internally potted. Shock and vibration resistant. Crimp available separately (stock no. 321-2773)
Voltage Rating = 12 V dc
Light Output Colour = Green
Mounting Hole Size = 6.35mm
Lamp Size = 5.1 mm
Length = 27.2 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Pins
Bezel Style = Low Profile
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 2969210 |