Marl 677 series indicators are EMC type IP67 rated panel mount devices suitable for a variety of applications.
EMC version with internal stainless steel mesh. 8.1mm mounting. Black chrome plated aluminium housing with a conductive rubber panel seal. Sealed to IP67. Internal reverse protection diode fitted as standard in all voltage models
Voltage Rating = 24 - 28 V dc
Light Output Colour = White
Mounting Hole Size = 8.1 x 7.5mm
Lamp Size = 7 mm
Length = 33 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Recessed
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 7894192 |