RS Components, Ltd. 7001873

Description
Brought to you under the trusted RS Brand, these LED indicators have diffused epoxy lenses and a flush chrome bezel. The body features wire termination and is sealed to an ingress protection of IP67, assuring suitability for use in harsh environments and even outdoor applications. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications. Voltage Rating = 24 V dc Light Output Colour = Red Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 21 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Black Chrome
Request a Quote
Description
Brought to you under the trusted RS Brand, these LED indicators have diffused epoxy lenses and a flush chrome bezel. The body features wire termination and is sealed to an ingress protection of IP67, assuring suitability for use in harsh environments and even outdoor applications. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications. Voltage Rating = 24 V dc Light Output Colour = Red Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 21 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Black Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7001873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Brand, these LED indicators have diffused epoxy lenses and a flush chrome bezel. The body features wire termination and is sealed to an ingress protection of IP67, assuring suitability for use in harsh environments and even outdoor applications. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications. Voltage Rating = 24 V dc Light Output Colour = Red Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 21 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Black Chrome

Brought to you under the trusted RS Brand, these LED indicators have diffused epoxy lenses and a flush chrome bezel. The body features wire termination and is sealed to an ingress protection of IP67, assuring suitability for use in harsh environments and even outdoor applications. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications.
Voltage Rating = 24 V dc
Light Output Colour = Red
Mounting Hole Size = 6mm
Lamp Size = 3 mm
Length = 21 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Flush
Bezel Colour = Black Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 7001873
Unlock Full Specs
to access all available technical data

Similar Products

 - 1302270 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302258 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205684 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1116559 - RS Components, Ltd.
RS Components, Ltd.
View Details