5.1mm high contrast smoked polycarbonate lens. 9mm low profile bezel black anodised aluminium housing. Sealed to IP67. Sunlight viewable. Fully internally potted. Shock and vibration resistant. Crimp available separately (stock no. 321-2773)
Voltage Rating = 24 V dc
Light Output Colour = Red
Mounting Hole Size = 6.35mm
Lamp Size = 5.1 mm
Length = 27.2 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Pins
Bezel Colour = Black
Current Rating = 20 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 2969254 |