Dialight 610 series LED panel mount indicators have a polycarbonate housing with a polycarbonate lens to match the emitting colour. The 610 series has a long life expectancy and low power consumption that make them suitable for a variety of applications such as main and remote power indication, status indication and instrumentation.
Long Life - typically 100K hours. Low power consumption - uses up to 90% less energy than an incandescent indicator. No heat generated. Colours include red, green and yellow. Front panel mounting. Round or square lens shape
Voltage Rating = 6 V dc
Light Output Colour = Red
Mounting Hole Size = 10.3mm
Length = 36.83 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder
Bezel Style = Prominent
Bezel Colour = Black
Intensity = 60 mcd
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8907817 |