RS Components, Ltd. 7001801

Description
3mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Wire terminations. Sealed to IP67 Voltage Rating = 2 V dc Light Output Colour = White Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 15.9 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Chrome
Request a Quote
Description
3mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Wire terminations. Sealed to IP67 Voltage Rating = 2 V dc Light Output Colour = White Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 15.9 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7001801 - RS Components, Ltd.
Corby, Northants, United Kingdom
3mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Wire terminations. Sealed to IP67 Voltage Rating = 2 V dc Light Output Colour = White Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 15.9 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Chrome

3mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Wire terminations. Sealed to IP67
Voltage Rating = 2 V dc
Light Output Colour = White
Mounting Hole Size = 6mm
Lamp Size = 3 mm
Length = 15.9 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Flush
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 7001801
Unlock Full Specs
to access all available technical data

Similar Products

 - 205707 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203694 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246409 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246421 - RS Components, Ltd.
RS Components, Ltd.
View Details