Dialight 608 series LED panel mount indicators have a polycarbonate finish with a domed or flush LED. The 608 series has a long life expectancy and low power consumption that make them suitable for a variety of applications such as main and remote power indication, status indication and instrumentation.
Long Life - typically 100K hours. Low power consumption - uses up to 90% less energy than an incandescent indicator. No heat generated. Colours include red, green and yellow. Front panel mounting
Voltage Rating = 2 V dc
Light Output Colour = Green
Mounting Hole Size = 8.3mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wire
Bezel Style = Prominent
Intensity = 15 mcd
Current Rating = 15 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8902535 |