RS Components, Ltd. 7001952

Description
Brought to you under the trusted RS Brand, these LED indicators have diffused epoxy lenses and a flush bright chrome bezel. The body features flying lead termination and is sealed to an ingress protection of IP67, assuring suitability for use in harsh environments and even outdoor applications. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications. Voltage Rating = 220 V ac Light Output Colour = White Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 27.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Chrome
Request a Quote
Description
Brought to you under the trusted RS Brand, these LED indicators have diffused epoxy lenses and a flush bright chrome bezel. The body features flying lead termination and is sealed to an ingress protection of IP67, assuring suitability for use in harsh environments and even outdoor applications. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications. Voltage Rating = 220 V ac Light Output Colour = White Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 27.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7001952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Brand, these LED indicators have diffused epoxy lenses and a flush bright chrome bezel. The body features flying lead termination and is sealed to an ingress protection of IP67, assuring suitability for use in harsh environments and even outdoor applications. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications. Voltage Rating = 220 V ac Light Output Colour = White Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 27.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Chrome

Brought to you under the trusted RS Brand, these LED indicators have diffused epoxy lenses and a flush bright chrome bezel. The body features flying lead termination and is sealed to an ingress protection of IP67, assuring suitability for use in harsh environments and even outdoor applications. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications.
Voltage Rating = 220 V ac
Light Output Colour = White
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 27.6 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Flush
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 7001952
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329135 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205369 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246430 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302271 - RS Components, Ltd.
RS Components, Ltd.
View Details