RS Components, Ltd. 576557

Description
7mm coloured diffused polycarbonate lens. Nickel plated brass bezel. 6, 14 or 28V types. Filament life expectancy - 5000 hours (except 6V types - 20000 hours) Voltage Rating = 28 V Light Output Colour = Red Mounting Hole Size = 6.4mm Lamp Size = 7.5 mm Type = Panel Mount Lamp Type = Incandescent Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Chrome Current Rating = 25 mA
Request a Quote
Description
7mm coloured diffused polycarbonate lens. Nickel plated brass bezel. 6, 14 or 28V types. Filament life expectancy - 5000 hours (except 6V types - 20000 hours) Voltage Rating = 28 V Light Output Colour = Red Mounting Hole Size = 6.4mm Lamp Size = 7.5 mm Type = Panel Mount Lamp Type = Incandescent Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Chrome Current Rating = 25 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 576557 - RS Components, Ltd.
Corby, Northants, United Kingdom
7mm coloured diffused polycarbonate lens. Nickel plated brass bezel. 6, 14 or 28V types. Filament life expectancy - 5000 hours (except 6V types - 20000 hours) Voltage Rating = 28 V Light Output Colour = Red Mounting Hole Size = 6.4mm Lamp Size = 7.5 mm Type = Panel Mount Lamp Type = Incandescent Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Chrome Current Rating = 25 mA

7mm coloured diffused polycarbonate lens. Nickel plated brass bezel. 6, 14 or 28V types. Filament life expectancy - 5000 hours (except 6V types - 20000 hours)
Voltage Rating = 28 V
Light Output Colour = Red
Mounting Hole Size = 6.4mm
Lamp Size = 7.5 mm
Type = Panel Mount
Lamp Type = Incandescent
Termination Type = Lead Wires
Bezel Style = Prominent
Bezel Colour = Chrome
Current Rating = 25 mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 576557
Unlock Full Specs
to access all available technical data

Similar Products

 - 1393355 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246421 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205448 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393368 - RS Components, Ltd.
RS Components, Ltd.
View Details