RS Components, Ltd. 577005

Description
12.5mm clip-on coloured diffused polycarbonate lens. Low profile lens. Snap-in fixing, no additional hardware required. 230V types suitable for 200-250Va.c. supplies Voltage Rating = 240 V Light Output Colour = Red Mounting Hole Size = 10mm Lamp Size = 12 mm Type = Panel Mount Lamp Type = Neon Termination Type = Lead Wires Bezel Style = Prominent Current Rating = 800 î¼A CAD Drawing = 3D CAD Model
Request a Quote
Description
12.5mm clip-on coloured diffused polycarbonate lens. Low profile lens. Snap-in fixing, no additional hardware required. 230V types suitable for 200-250Va.c. supplies Voltage Rating = 240 V Light Output Colour = Red Mounting Hole Size = 10mm Lamp Size = 12 mm Type = Panel Mount Lamp Type = Neon Termination Type = Lead Wires Bezel Style = Prominent Current Rating = 800 î¼A CAD Drawing = 3D CAD Model
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 577005 - RS Components, Ltd.
Corby, Northants, United Kingdom
12.5mm clip-on coloured diffused polycarbonate lens. Low profile lens. Snap-in fixing, no additional hardware required. 230V types suitable for 200-250Va.c. supplies Voltage Rating = 240 V Light Output Colour = Red Mounting Hole Size = 10mm Lamp Size = 12 mm Type = Panel Mount Lamp Type = Neon Termination Type = Lead Wires Bezel Style = Prominent Current Rating = 800 î¼A CAD Drawing = 3D CAD Model

12.5mm clip-on coloured diffused polycarbonate lens. Low profile lens. Snap-in fixing, no additional hardware required. 230V types suitable for 200-250Va.c. supplies
Voltage Rating = 240 V
Light Output Colour = Red
Mounting Hole Size = 10mm
Lamp Size = 12 mm
Type = Panel Mount
Lamp Type = Neon
Termination Type = Lead Wires
Bezel Style = Prominent
Current Rating = 800 μA
CAD Drawing = 3D CAD Model

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 577005
Unlock Full Specs
to access all available technical data

Similar Products

 - 203931 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203767 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329139 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205022 - RS Components, Ltd.
RS Components, Ltd.
View Details