6mm mounting. Plastic housing. Range of LED colours. Sealed to IP67. Solder pins or wire terminations. Diffused lens
Voltage Rating = 8 - 48 V ac/dc
Light Output Colour = Red
Mounting Hole Size = 0.234 x 0.19in
Lamp Size = 5.9 mm
Length = 22.6 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Pins
Bezel Style = Low Profile
Bezel Colour = White
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 7894240 |