10mm coloured diffused domed lens. 17mm bezel black anodised aluminium housing. Sealed to IP67. Fully internally potted. Shock and vibration resistant. Body designed to prevent rotation. Life Expectancy: 90000 Hours. 0.11in. (2.8x0.5mm) terminals. Supplied with sealing washer, fixing nut, lock washer
Voltage Rating = 110 V ac
Light Output Colour = Red
Mounting Hole Size = 12.7mm
Length = 38.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Current Rating = 9 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 2498639 |