RS Components, Ltd. 576327

Description
7.5mm Domed polycarbonate fresnel lens. Nickel-plated body. Mounting Hole Size: 6.5mm Dia. Light Output Colour = Red Mounting Hole Size = 6.5mm Lamp Size = 7.5 mm Length = 14.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Prominent Bezel Colour = Metallic (Nickel Plated) Current Rating = 15 mA
Request a Quote
Description
7.5mm Domed polycarbonate fresnel lens. Nickel-plated body. Mounting Hole Size: 6.5mm Dia. Light Output Colour = Red Mounting Hole Size = 6.5mm Lamp Size = 7.5 mm Length = 14.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Prominent Bezel Colour = Metallic (Nickel Plated) Current Rating = 15 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 576327 - RS Components, Ltd.
Corby, Northants, United Kingdom
7.5mm Domed polycarbonate fresnel lens. Nickel-plated body. Mounting Hole Size: 6.5mm Dia. Light Output Colour = Red Mounting Hole Size = 6.5mm Lamp Size = 7.5 mm Length = 14.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Prominent Bezel Colour = Metallic (Nickel Plated) Current Rating = 15 mA

7.5mm Domed polycarbonate fresnel lens. Nickel-plated body. Mounting Hole Size: 6.5mm Dia.
Light Output Colour = Red
Mounting Hole Size = 6.5mm
Lamp Size = 7.5 mm
Length = 14.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Pins
Bezel Style = Prominent
Bezel Colour = Metallic (Nickel Plated)
Current Rating = 15 mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 576327
Unlock Full Specs
to access all available technical data

Similar Products

 - 1345554 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204861 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329147 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204063 - RS Components, Ltd.
RS Components, Ltd.
View Details