The mounting dimensions of the Series 57 indicators comply to current industry standards making them a suitable upgrade to existing indicators. The modern design and extra-large illuminated surface ensure that the secret-til-lit, DOOR OUT OF USE text is clearly visible even from far away. The materials are resistant against aggressive cleaning chemicals and UV exposure making it ideal for use in public transport applications. The indicator also has a high ingress protection rating of IP69K front and IP67 rear.
Large 52 mm diameter illuminated surface. Bright and homogeneous illumination. 200 mm twin core 0.5 mm² cable. Operating temperature: -45°C to + 85°C
Voltage Rating = 24 V dc
Light Output Colour = Red
Lamp Size = 89 mm
Length = 46.8 mm
Type = Round
Lamp Type = LED
Termination Type = Wire Leads
Bezel Style = Prominent
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8609226 |