Marl 604 series indicators are very low profile IP67 rated panel mount devices that are suitable for a variety of applications.
5.0mm mounting. Robust bright nickel plated brass housing. Sealed to IP67. Smoked lens with a wide viewing angle. Suitable for high vibration applications. Internal reverse protection diode fitted as standard in all voltage models
Voltage Rating = 28 V dc
Light Output Colour = Green
Mounting Hole Size = 5mm
Lamp Size = 5.1 mm
Length = 17.7 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Low Profile
Bezel Colour = Metallic (Nickel Plated)
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 7894155 |