RS Components, Ltd. 576620A

Description
7mm coloured diffused polycarbonate lens. Nickel plated brass bezel. 125V type suitable for 110-125V a.c. 250V types suitable for 200-250V a.c. Opal lens illuminates orange. Average life expectancy 10000 hours when ran at 115V & 230V respectively Voltage Rating = 240 V Light Output Colour = Orange Mounting Hole Size = 6.4mm Lamp Size = 7.5 mm Type = Panel Mount Lamp Type = Neon Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Chrome Current Rating = 800 î¼A Delivery on production packaging - Pack. This product is non-returnable.
Request a Quote
Description
7mm coloured diffused polycarbonate lens. Nickel plated brass bezel. 125V type suitable for 110-125V a.c. 250V types suitable for 200-250V a.c. Opal lens illuminates orange. Average life expectancy 10000 hours when ran at 115V & 230V respectively Voltage Rating = 240 V Light Output Colour = Orange Mounting Hole Size = 6.4mm Lamp Size = 7.5 mm Type = Panel Mount Lamp Type = Neon Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Chrome Current Rating = 800 î¼A Delivery on production packaging - Pack. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 576620A - RS Components, Ltd.
Corby, Northants, United Kingdom
7mm coloured diffused polycarbonate lens. Nickel plated brass bezel. 125V type suitable for 110-125V a.c. 250V types suitable for 200-250V a.c. Opal lens illuminates orange. Average life expectancy 10000 hours when ran at 115V & 230V respectively Voltage Rating = 240 V Light Output Colour = Orange Mounting Hole Size = 6.4mm Lamp Size = 7.5 mm Type = Panel Mount Lamp Type = Neon Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Chrome Current Rating = 800 î¼A Delivery on production packaging - Pack. This product is non-returnable.

7mm coloured diffused polycarbonate lens. Nickel plated brass bezel. 125V type suitable for 110-125V a.c. 250V types suitable for 200-250V a.c. Opal lens illuminates orange. Average life expectancy 10000 hours when ran at 115V & 230V respectively
Voltage Rating = 240 V
Light Output Colour = Orange
Mounting Hole Size = 6.4mm
Lamp Size = 7.5 mm
Type = Panel Mount
Lamp Type = Neon
Termination Type = Lead Wires
Bezel Style = Prominent
Bezel Colour = Chrome
Current Rating = 800 μA
Delivery on production packaging - Pack. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 576620A
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329110 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393349 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204546 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204007 - RS Components, Ltd.
RS Components, Ltd.
View Details