RS Components, Ltd. 576333

Description
11.5mm coloured diffused polycarbonate lens. Bright chrome bezel supplied for optional use. Push fit mounting. 0.25in. (6.3 x 0.8mm) terminals Voltage Rating = 240 V Light Output Colour = Green Mounting Hole Size = 13mm Lamp Size = 11.5 mm Type = Panel Mount Lamp Type = Neon Termination Type = Solder Lug Bezel Style = Prominent Bezel Colour = Chrome Current Rating = 800 î¼A
Request a Quote
Description
11.5mm coloured diffused polycarbonate lens. Bright chrome bezel supplied for optional use. Push fit mounting. 0.25in. (6.3 x 0.8mm) terminals Voltage Rating = 240 V Light Output Colour = Green Mounting Hole Size = 13mm Lamp Size = 11.5 mm Type = Panel Mount Lamp Type = Neon Termination Type = Solder Lug Bezel Style = Prominent Bezel Colour = Chrome Current Rating = 800 î¼A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 576333 - RS Components, Ltd.
Corby, Northants, United Kingdom
11.5mm coloured diffused polycarbonate lens. Bright chrome bezel supplied for optional use. Push fit mounting. 0.25in. (6.3 x 0.8mm) terminals Voltage Rating = 240 V Light Output Colour = Green Mounting Hole Size = 13mm Lamp Size = 11.5 mm Type = Panel Mount Lamp Type = Neon Termination Type = Solder Lug Bezel Style = Prominent Bezel Colour = Chrome Current Rating = 800 î¼A

11.5mm coloured diffused polycarbonate lens. Bright chrome bezel supplied for optional use. Push fit mounting. 0.25in. (6.3 x 0.8mm) terminals
Voltage Rating = 240 V
Light Output Colour = Green
Mounting Hole Size = 13mm
Lamp Size = 11.5 mm
Type = Panel Mount
Lamp Type = Neon
Termination Type = Solder Lug
Bezel Style = Prominent
Bezel Colour = Chrome
Current Rating = 800 μA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 576333
Unlock Full Specs
to access all available technical data

Similar Products

 - 1302277 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393355 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246398 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205870 - RS Components, Ltd.
RS Components, Ltd.
View Details