RS Components, Ltd. 576068

Description
10mm coloured diffused polycarbonate lens and body. Optional chrome or white moulded bezel, both supplied. The white bezel should also be used to hold the indicator firmly from the rear when using the chrome bezel. 125V types suitable for 100-125Va.c. 250V types suitable for 200-250Va.c. Voltage Rating = 240 V Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 10 mm Type = Panel Mount Lamp Type = Neon Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Chrome Current Rating = 800 î¼A
Request a Quote
Description
10mm coloured diffused polycarbonate lens and body. Optional chrome or white moulded bezel, both supplied. The white bezel should also be used to hold the indicator firmly from the rear when using the chrome bezel. 125V types suitable for 100-125Va.c. 250V types suitable for 200-250Va.c. Voltage Rating = 240 V Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 10 mm Type = Panel Mount Lamp Type = Neon Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Chrome Current Rating = 800 î¼A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 576068 - RS Components, Ltd.
Corby, Northants, United Kingdom
10mm coloured diffused polycarbonate lens and body. Optional chrome or white moulded bezel, both supplied. The white bezel should also be used to hold the indicator firmly from the rear when using the chrome bezel. 125V types suitable for 100-125Va.c. 250V types suitable for 200-250Va.c. Voltage Rating = 240 V Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 10 mm Type = Panel Mount Lamp Type = Neon Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Chrome Current Rating = 800 î¼A

10mm coloured diffused polycarbonate lens and body. Optional chrome or white moulded bezel, both supplied. The white bezel should also be used to hold the indicator firmly from the rear when using the chrome bezel. 125V types suitable for 100-125Va.c. 250V types suitable for 200-250Va.c.
Voltage Rating = 240 V
Light Output Colour = Green
Mounting Hole Size = 8mm
Lamp Size = 10 mm
Type = Panel Mount
Lamp Type = Neon
Termination Type = Solder Tab
Bezel Style = Prominent
Bezel Colour = Chrome
Current Rating = 800 μA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 576068
Unlock Full Specs
to access all available technical data

Similar Products

 - 205268 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205555 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204776 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203925 - RS Components, Ltd.
RS Components, Ltd.
View Details